Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female EB63-S0K4040X

Description
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female - EB63-S0K4040X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female
EB63-S0K4040X
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female EB63-S0K4040X
CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female 40 80 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB63-S0K4040X
Product Name CONN EDGEBOARD DUAL 80POS 3A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304803AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details