Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female EB61-S0C3540X

Description
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female - EB61-S0C3540X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female
EB61-S0C3540X
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female EB61-S0C3540X
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB61-S0C3540X
Product Name CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-044LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details