Vishay Precision Group CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female EB43-S0C3560X

Description
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female - EB43-S0C3560X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female
EB43-S0C3560X
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female EB43-S0C3560X
CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female 35 70 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site
Edge Connector,pcb Mount,recept,70 Contacts,0.1 Pitch,pc Tail Terminal,locking Vishay - 02J5798 - Newark, An Avnet Company
Chicago, IL, United States
Edge Connector,pcb Mount,recept,70 Contacts,0.1 Pitch,pc Tail Terminal,locking Vishay
02J5798
Edge Connector,pcb Mount,recept,70 Contacts,0.1 Pitch,pc Tail Terminal,locking Vishay 02J5798
Edge Connector,PCB Mount,RECEPT,70 Contacts,0.1 Pitch,PC TAIL Terminal,LOCKING

Edge Connector,PCB Mount,RECEPT,70 Contacts,0.1 Pitch,PC TAIL Terminal,LOCKING

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number EB43-S0C3560X 02J5798
Product Name CONN EDGEBOARD DUAL 70POS 3A Non Specified - Dual Edge Female Edge Connector,pcb Mount,recept,70 Contacts,0.1 Pitch,pc Tail Terminal,locking Vishay
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10203202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
4 suppliers
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details