Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female EB41-S2R226XS

Description
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Right Angle Solder Phosphor Bronze Gold - Cantilever Green Bulk Side Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Right Angle Solder Phosphor Bronze Gold - Cantilever Green Bulk Side Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female - EB41-S2R226XS - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female
EB41-S2R226XS
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female EB41-S2R226XS
CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Right Angle Solder Phosphor Bronze Gold - Cantilever Green Bulk Side Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Right Angle Solder Phosphor Bronze Gold - Cantilever Green Bulk Side Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB41-S2R226XS
Product Name CONN EDGEBOARD DUAL 44POS 3A Non Specified - Dual Edge Female
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102153-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details