Vishay Intertechnology, Inc. CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female EB41-S0K1060X

Description
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female 10 20 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote
Description
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female 10 20 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female - EB41-S0K1060X - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female
EB41-S0K1060X
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female EB41-S0K1060X
CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female 10 20 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female 10 20 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.100"" (2.54mm) - Through Hole Wire Wrap Phosphor Bronze Gold - Cantilever Green Bulk Top Mount Opening Unthreaded 0.125"" (3.18mm) Dia

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Board Mount Connectors
Product Number EB41-S0K1060X
Product Name CONN EDGEBOARD DUAL 20POS 3A Non Specified - Dual Edge Female
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details