Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - DZ23C5V1-GS08 DZ23C5V1-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056565-DZ23C5V1-GS0 8 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: SOT-23 Alternative Parts (Cross-Reference): DZ23C5V1-GS08DZ23C5V 1GS08; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Test Current: 5 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056565-DZ23C5V1-GS0 8 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: SOT-23 Alternative Parts (Cross-Reference): DZ23C5V1-GS08DZ23C5V 1GS08; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Test Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DZ23C5V1-GS08 - 1056565-DZ23C5V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DZ23C5V1-GS08
1056565-DZ23C5V1-GS08
OEM Parts - OEM Parts (C - E) - DZ23C5V1-GS08 1056565-DZ23C5V1-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056565-DZ23C5V1-GS0 8 Packaging: Tape and Reel Mounting: SMD (SMT) Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 5.1 V Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: SOT-23 Alternative Parts (Cross-Reference): DZ23C5V1-GS08DZ23C5V 1GS08; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Common Cathode Test Current: 5 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056565-DZ23C5V1-GS08
Packaging: Tape and Reel
Mounting: SMD (SMT)
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 5.1 V
Number of Pins: 3
Categories: OEM Parts(C-E)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): DZ23C5V1-GS08DZ23C5V1GS08;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Test Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056565-DZ23C5V1-GS08
Product Name OEM Parts - OEM Parts (C - E) - DZ23C5V1-GS08
Unlock Full Specs
to access all available technical data