Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056563-DZ23C4V3-V-G
Mounting: SMD (SMT)
Impedance: 95 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 4.3 V
Number of Pins: 3
Categories: OEM Parts(C-E)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Power Dissipation: 300 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056563-DZ23C4V3-V-GS08 |
| Product Name | OEM Parts - OEM Parts (C - E) - DZ23C4V3-V-GS08 |