Vishay Intertechnology, Inc. Diodes - Zener - Arrays - DZ23C16-V-GS08 DZ23C16-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 080849-DZ23C16-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Cathode Power Dissipation: 300mW Knee Impedance: 40Ohm Zener Voltage (Typ): 16.2V Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 16V Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 080849-DZ23C16-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Cathode Power Dissipation: 300mW Knee Impedance: 40Ohm Zener Voltage (Typ): 16.2V Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 16V Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23C16-V-GS08 - 080849-DZ23C16-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C16-V-GS08
080849-DZ23C16-V-GS08
Diodes - Zener - Arrays - DZ23C16-V-GS08 080849-DZ23C16-V-GS08
Manufacturer: Vishay Win Source Part Number: 080849-DZ23C16-V-GS0 8 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No DELETED: Compliant Package Type: SOT-23 Configuration: Dual Common Cathode Power Dissipation: 300mW Knee Impedance: 40Ohm Zener Voltage (Typ): 16.2V Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 16V Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 080849-DZ23C16-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Compliant
Package Type: SOT-23
Configuration: Dual Common Cathode
Power Dissipation: 300mW
Knee Impedance: 40Ohm
Zener Voltage (Typ): 16.2V
Voltage Tolerance: 5%
Zener Test Current: 5mA
Zener Voltage: 16V
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
SOT23 Zener Diode - 295-DZ23C16-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Zener Diode
295-DZ23C16-V-GS08
SOT23 Zener Diode 295-DZ23C16-V-GS08
ZENER DIODE SOT23-E3 - Tape and Reel Product overview: DZ23C16-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C16-V-GS08 can be used for catalog matching and distributor lookup.

ZENER DIODE SOT23-E3 - Tape and Reel Product overview: DZ23C16-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C16-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 080849-DZ23C16-V-GS08 295-DZ23C16-V-GS08
Product Name Diodes - Zener - Arrays - DZ23C16-V-GS08 SOT23 Zener Diode
Diode Type Zener; Dual Common Cathode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Pin Count 3
Package Tape and Reel
Unlock Full Specs
to access all available technical data