Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977424-DZ23C13-GS08
Packaging: Tape & Reel
Mounting: SMD (SMT)
Zener Voltage: 13.25 V
Number of Pins: 3
Categories: OEM Parts(C-E)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Max Power Dissipation: 300 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977424-DZ23C13-GS08 |
| Product Name | OEM Parts - OEM Parts (C - E) - DZ23C13-GS08 |