Vishay Intertechnology, Inc. Diodes - Zener - Arrays - DZ23B5V6-G3-08 DZ23B5V6-G3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 714134-DZ23B5V6-G3-0 8 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 40 Ohms Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW Current - Reverse Leakage at Vr: 100nA at 1V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 714134-DZ23B5V6-G3-0 8 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 40 Ohms Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW Current - Reverse Leakage at Vr: 100nA at 1V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ23B5V6-G3-08 - 714134-DZ23B5V6-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23B5V6-G3-08
714134-DZ23B5V6-G3-08
Diodes - Zener - Arrays - DZ23B5V6-G3-08 714134-DZ23B5V6-G3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 714134-DZ23B5V6-G3-0 8 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2% Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 40 Ohms Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 300mW Current - Reverse Leakage at Vr: 100nA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 714134-DZ23B5V6-G3-08
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Current - Reverse Leakage at Vr: 100nA at 1V

Buy Now
5.6V 300MW SOT23 Zener Diode - 295-DZ23B5V6-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 300MW SOT23 Zener Diode
295-DZ23B5V6-G3-08
5.6V 300MW SOT23 Zener Diode 295-DZ23B5V6-G3-08
DIODE ZENER 5.6V 300MW SOT23 Product overview: DZ23B5V6-G3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23B5V6-G3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 300MW SOT23 Product overview: DZ23B5V6-G3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23B5V6-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ23B5V6-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23B5V6-G3-08
Discrete Semiconductor Products - Diodes - Zener DZ23B5V6-G3-08
DIODE ZENER 5.6V 300MW SOT23

DIODE ZENER 5.6V 300MW SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number 714134-DZ23B5V6-G3-08 295-DZ23B5V6-G3-08 DZ23B5V6-G3-08
Product Name Diodes - Zener - Arrays - DZ23B5V6-G3-08 5.6V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 1 Pair Common Cathode
Life Cycle Stage Obsolete Removed; Obsolete
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 8232517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT143; Sot-143
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details