Vishay Intertechnology, Inc. RES CARB FILM 164M OHM 5% 60W SM DVY164MJB19V1

Description
RES CARB FILM 164Mohm 5% 60W SM
Request a Quote Datasheet
Description
RES CARB FILM 164Mohm 5% 60W SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CARB FILM 164M OHM 5% 60W SM - DVY164MJB19V1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CARB FILM 164M OHM 5% 60W SM
DVY164MJB19V1
RES CARB FILM 164M OHM 5% 60W SM DVY164MJB19V1
RES CARB FILM 164Mohm 5% 60W SM

RES CARB FILM 164Mohm 5% 60W SM

Supplier's Site
Chassis Mount Resistors - DVY164MJB19V1 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
DVY164MJB19V1
Chassis Mount Resistors DVY164MJB19V1
RES CHAS MNT 164M OHM 5% 60W

RES CHAS MNT 164M OHM 5% 60W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number DVY164MJB19V1 DVY164MJB19V1
Product Name RES CARB FILM 164M OHM 5% 60W SM Chassis Mount Resistors
Resistance Range 1.64E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details