Vishay Intertechnology, Inc. 1.5KV 10A Diode and Rectifier DTV56L-E3/45

Description
DIODE GEN PURP 1.5KV 10A TO220AC Product overview: DTV56L-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56L-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.5KV 10A TO220AC Product overview: DTV56L-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56L-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 10A Diode and Rectifier - 280-DTV56L-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 10A Diode and Rectifier
280-DTV56L-E3/45
1.5KV 10A Diode and Rectifier 280-DTV56L-E3/45
DIODE GEN PURP 1.5KV 10A TO220AC Product overview: DTV56L-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56L-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.5KV 10A TO220AC Product overview: DTV56L-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56L-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DTV56L-E3/45 - 1035615-DTV56L-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV56L-E3/45
1035615-DTV56L-E3/45
Diodes, Rectifiers - Single - DTV56L-E3/45 1035615-DTV56L-E3/45
Manufacturer: Vishay Win Source Part Number: 1035615-DTV56L-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1035615-DTV56L-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DTV56L-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
DTV56L-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers DTV56L-E3/45
DIODE GEN PURP 1.5KV 10A TO220AC

DIODE GEN PURP 1.5KV 10A TO220AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DTV56L-E3/45
Rectifiers DTV56L-E3/45
Rectifiers 10 Amp 1500 Volt

Rectifiers 10 Amp 1500 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-DTV56L-E3/45 1035615-DTV56L-E3/45 DTV56L-E3/45 DTV56L-E3/45
Product Name 1.5KV 10A Diode and Rectifier Diodes, Rectifiers - Single - DTV56L-E3/45 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data