Vishay Intertechnology, Inc. 10A 1500V Diode and Rectifier DTV56F

Description
Rectifier Diode, 1 Element, 10A, 1500V V(RRM) Product overview: DTV56F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 10A, 1500V V(RRM) Product overview: DTV56F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A 1500V Diode and Rectifier - 280-DTV56F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 1500V Diode and Rectifier
280-DTV56F
10A 1500V Diode and Rectifier 280-DTV56F
Rectifier Diode, 1 Element, 10A, 1500V V(RRM) Product overview: DTV56F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56F can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 10A, 1500V V(RRM) Product overview: DTV56F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV56F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DTV56F - 203499-DTV56F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV56F
203499-DTV56F
Diodes, Rectifiers - Single - DTV56F 203499-DTV56F
Manufacturer: Vishay Win Source Part Number: 203499-DTV56F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A Reverse Recovery Time (trr): 135ns Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 203499-DTV56F
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 6A
Reverse Recovery Time (trr): 135ns
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-DTV56F 203499-DTV56F
Product Name 10A 1500V Diode and Rectifier Diodes, Rectifiers - Single - DTV56F
Diode Type Standard
VF 1.8 volts
VR 1500 volts
Unlock Full Specs
to access all available technical data