Vishay Intertechnology, Inc. 10A 1500V Diode and Rectifier DTV32F

Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 1500V V(RRM), Silicon, TO-220AC, PLASTIC, ITO-220AC, 2 PIN Product overview: DTV32F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 1500V V(RRM), Silicon, TO-220AC, PLASTIC, ITO-220AC, 2 PIN Product overview: DTV32F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A 1500V Diode and Rectifier - 280-DTV32F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 1500V Diode and Rectifier
280-DTV32F
10A 1500V Diode and Rectifier 280-DTV32F
Rectifier Diode, 1 Phase, 1 Element, 10A, 1500V V(RRM), Silicon, TO-220AC, PLASTIC, ITO-220AC, 2 PIN Product overview: DTV32F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32F can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 1500V V(RRM), Silicon, TO-220AC, PLASTIC, ITO-220AC, 2 PIN Product overview: DTV32F from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1500V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DTV32F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DTV32F - 203498-DTV32F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DTV32F
203498-DTV32F
Diodes, Rectifiers - Single - DTV32F 203498-DTV32F
Manufacturer: Vishay Win Source Part Number: 203498-DTV32F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 6A Reverse Recovery Time (trr): 175ns Current - Reverse Leakage @ Vr: 100μA @ 1500V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 203498-DTV32F
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 6A
Reverse Recovery Time (trr): 175ns
Current - Reverse Leakage @ Vr: 100μA @ 1500V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-DTV32F 203498-DTV32F
Product Name 10A 1500V Diode and Rectifier Diodes, Rectifiers - Single - DTV32F
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.5 volts
Unlock Full Specs
to access all available technical data