Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DS030110WF18233BK1

Description
1800pF Feed Through Capacitor 12000V (12kV) 10A Axial, Eyelet
Request a Quote Datasheet
Description
1800pF Feed Through Capacitor 12000V (12kV) 10A Axial, Eyelet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DS030110WF18233BK1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DS030110WF18233BK1-ND
Feed Through, Pass Through Capacitors DS030110WF18233BK1-ND
1800pF Feed Through Capacitor 12000V (12kV) 10A Axial, Eyelet

1800pF Feed Through Capacitor 12000V (12kV) 10A Axial, Eyelet

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DS030110WF18233BK1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 5 (+/- %)
WVDC 12000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers