8 CHANNEL MUX DUAL 4 CH MUX, TRI
8 CHANNEL MUX DUAL 4 CH MUX, TRI
MULTIPLEXER,TRIPLE 2 CH,AEC-Q100 GRADE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DGQ4053EEQ-T1-GE4TR-ND | 69AJ0206 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer,triple 2 Ch,aec-Q100 Grade Rohs Compliant Vishay |
| Configuration | 2x1 | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 16 volts | |
| Ron | 103 ohms | |
| Bandwidth | 930 MHz |