Vishay Intertechnology, Inc. Analog Switch and Multiplexer IC DG9636EN-T1-E4

Description
LOW VOLTAGE SINGLE SPDT ANALOG SWITCH Product overview: DG9636EN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9636EN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW VOLTAGE SINGLE SPDT ANALOG SWITCH Product overview: DG9636EN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9636EN-T1-E4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG9636EN-T1-E4
Analog Switch and Multiplexer IC 747-DG9636EN-T1-E4
LOW VOLTAGE SINGLE SPDT ANALOG SWITCH Product overview: DG9636EN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9636EN-T1-E4 can be used for catalog matching and distributor lookup.

LOW VOLTAGE SINGLE SPDT ANALOG SWITCH Product overview: DG9636EN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9636EN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4 - 080471-DG9636EN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4
080471-DG9636EN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4 080471-DG9636EN-T1-E4
Manufacturer: Vishay Win Source Part Number: 080471-DG9636EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 720MHz Charge Injection: 23.5pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 110 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 70ns, 55ns Channel Capacitance(CS off, CD off): 2pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 080471-DG9636EN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 720MHz
Charge Injection: 23.5pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 110 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 70ns, 55ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9636EN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG9636EN-T1-E4
2 Circuit IC Switch 2:1 110Ohm 10-miniQFN (1.4x1.8)

2 Circuit IC Switch 2:1 110Ohm 10-miniQFN (1.4x1.8)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9636EN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG9636EN-T1-E4
IC SWITCH DUAL SPST 10QFN

IC SWITCH DUAL SPST 10QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG9636EN-T1-E4 080471-DG9636EN-T1-E4 DG9636EN-T1-E4 DG9636EN-T1-E4
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9636EN-T1-E4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Bandwidth 720 MHz 720 MHz 720 MHz 720 MHz
Min Operating Current 5.00E-4 mA
Power Dissipation 208 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3500-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3306DCH - Lingto Electronic Limited
Specs
Configuration 2 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details