Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9461DV-T1 DG9461DV-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005825-DG9461DV-T1 Mounting: SMD (SMT) Number of Inputs: 1 Resistance: 60 Ω Number of Channels: 1 Number of Pins: 6 Number of Outputs: 2 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSOP Alternative Parts (Cross-Reference): DG9461DV-T1DG9461DVT 1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 400 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 75 ns Max Supply Current: 1 µA Turn-Off Delay Time: 50 ns Drain to Source Resistance: 50 Ω Supply Type: Single
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005825-DG9461DV-T1 Mounting: SMD (SMT) Number of Inputs: 1 Resistance: 60 Ω Number of Channels: 1 Number of Pins: 6 Number of Outputs: 2 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSOP Alternative Parts (Cross-Reference): DG9461DV-T1DG9461DVT 1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 400 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 75 ns Max Supply Current: 1 µA Turn-Off Delay Time: 50 ns Drain to Source Resistance: 50 Ω Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9461DV-T1 - 1005825-DG9461DV-T1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9461DV-T1
1005825-DG9461DV-T1
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9461DV-T1 1005825-DG9461DV-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005825-DG9461DV-T1 Mounting: SMD (SMT) Number of Inputs: 1 Resistance: 60 Ω Number of Channels: 1 Number of Pins: 6 Number of Outputs: 2 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSOP Alternative Parts (Cross-Reference): DG9461DV-T1DG9461DVT 1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 400 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 75 ns Max Supply Current: 1 µA Turn-Off Delay Time: 50 ns Drain to Source Resistance: 50 Ω Supply Type: Single

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005825-DG9461DV-T1
Mounting: SMD (SMT)
Number of Inputs: 1
Resistance: 60 Ω
Number of Channels: 1
Number of Pins: 6
Number of Outputs: 2
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TSOP
Alternative Parts (Cross-Reference): DG9461DV-T1DG9461DVT1;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 400 mW
Max Supply Voltage: 12 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 75 ns
Max Supply Current: 1 µA
Turn-Off Delay Time: 50 ns
Drain to Source Resistance: 50 Ω
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1005825-DG9461DV-T1
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9461DV-T1
Number of Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Quad 2-input multiplexer; 3-state - 74HCT257PW-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16800CDGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details