Vishay Intertechnology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9434DS-T1 DG9434DS-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055482-DG9434DS-T1 Mounting: SMD (SMT) Resistance: 30 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 35 ns Max Supply Current: -1 µA Turn-Off Delay Time: 18 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055482-DG9434DS-T1 Mounting: SMD (SMT) Resistance: 30 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 35 ns Max Supply Current: -1 µA Turn-Off Delay Time: 18 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9434DS-T1 - 1055482-DG9434DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9434DS-T1
1055482-DG9434DS-T1
Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9434DS-T1 1055482-DG9434DS-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055482-DG9434DS-T1 Mounting: SMD (SMT) Resistance: 30 Ω Number of Pins: 8 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: SOT-23-8 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 515 mW Max Supply Voltage: 12 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 35 ns Max Supply Current: -1 µA Turn-Off Delay Time: 18 ns Supply Type: Single

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055482-DG9434DS-T1
Mounting: SMD (SMT)
Resistance: 30 Ω
Number of Pins: 8
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: SOT-23-8
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 515 mW
Max Supply Voltage: 12 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 35 ns
Max Supply Current: -1 µA
Turn-Off Delay Time: 18 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1055482-DG9434DS-T1
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DG9434DS-T1
Number of Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 74HC138D/C4J - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details