Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 DG9434DS-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772696-DG9434DS-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.8pF Part Status: Obsolete(EOL) Family Name: DG9434 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 18ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX325CUA+T; PS325CUAX; DG9434DS-T1-E3; DG9434DS; ISL84543CH-T; ISL84543IH-T; ISL84543IHZ-T; ISL5122CH-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772696-DG9434DS-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.8pF Part Status: Obsolete(EOL) Family Name: DG9434 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 18ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX325CUA+T; PS325CUAX; DG9434DS-T1-E3; DG9434DS; ISL84543CH-T; ISL84543IH-T; ISL84543IHZ-T; ISL5122CH-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 - 772696-DG9434DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3
772696-DG9434DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 772696-DG9434DS-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772696-DG9434DS-T1-E 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Number of Circuits: 2 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPST - NO/NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.8pF Part Status: Obsolete(EOL) Family Name: DG9434 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-8 On-State Resistance (Maximum): 30 Ohm Switch Time (Ton, Toff) (Maximum): 35ns, 18ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): MAX325CUA+T; PS325CUAX; DG9434DS-T1-E3; DG9434DS; ISL84543CH-T; ISL84543IH-T; ISL84543IHZ-T; ISL5122CH-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772696-DG9434DS-T1-E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8
Number of Circuits: 2
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPST - NO/NC
Charge Injection: 0.36pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Channel Capacitance (CS(off), CD(off)): 7.5pF, 7.8pF
Part Status: Obsolete(EOL)
Family Name: DG9434
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-8
On-State Resistance (Maximum): 30 Ohm
Switch Time (Ton, Toff) (Maximum): 35ns, 18ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX325CUA+T; PS325CUAX; DG9434DS-T1-E3; DG9434DS; ISL84543CH-T; ISL84543IH-T; ISL84543IHZ-T; ISL5122CH-T;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT-23 Analog Switch and Multiplexer IC
747-DG9434DS-T1-E3
Dual SOT-23 Analog Switch and Multiplexer IC 747-DG9434DS-T1-E3
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG9434DS-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DS-T1-E3 can be used for catalog matching and distributor lookup.

Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG9434DS-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9434DS-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9434DS-T1-E3
2 Circuit IC Switch 1:1 30Ohm SOT-23-8

2 Circuit IC Switch 1:1 30Ohm SOT-23-8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9434DS-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9434DS-T1-E3
IC SWITCH DUAL SPST SOT23-8

IC SWITCH DUAL SPST SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 772696-DG9434DS-T1-E3 747-DG9434DS-T1-E3 DG9434DS-T1-E3 DG9434DS-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DS-T1-E3 Dual SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915274 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type So
Number of Pins 20
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GW,125 - 1007769-74AUP1G157GW,125 - Win Source Electronics
Specs
Supply Voltage (VS) 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 6-TSSOP
View Details
5 suppliers