Vishay Intertechnology, Inc. 30OHM Analog Switch and Multiplexer IC DG9434DQ-T1-E3

Description
IC SW SPST-NO/NCX2 30OHM 8MSOP Product overview: DG9434DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NO/NCX2 30OHM 8MSOP Product overview: DG9434DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30OHM Analog Switch and Multiplexer IC
747-DG9434DQ-T1-E3
30OHM Analog Switch and Multiplexer IC 747-DG9434DQ-T1-E3
IC SW SPST-NO/NCX2 30OHM 8MSOP Product overview: DG9434DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX2 30OHM 8MSOP Product overview: DG9434DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9434DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3 - 1033396-DG9434DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3
1033396-DG9434DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3 1033396-DG9434DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033396-DG9434DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4733EUA+; DG9434DQ-T1; DG9434DQ; DG9434DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033396-DG9434DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 0.36pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 18ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4733EUA+; DG9434DQ-T1; DG9434DQ; DG9434DQ-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9434DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9434DQ-T1-E3
2 Circuit IC Switch 1:1 30Ohm 8-MSOP

2 Circuit IC Switch 1:1 30Ohm 8-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9434DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9434DQ-T1-E3
IC SWITCH DUAL SPST 8MSOP

IC SWITCH DUAL SPST 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG9434DQ-T1-E3 1033396-DG9434DQ-T1-E3 DG9434DQ-T1-E3 DG9434DQ-T1-E3
Product Name 30OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9434DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.3000 ohms 30 ohms 0.3000 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 8-MSOP SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897116 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AHC257D,112 - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details