Vishay Intertechnology, Inc. 30OHM SOT23 Analog Switch and Multiplexer IC DG9433DS-T1-E3

Description
IC SWITCH SPST-NOX2 30OHM SOT23 Product overview: DG9433DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9433DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST-NOX2 30OHM SOT23 Product overview: DG9433DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9433DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30OHM SOT23 Analog Switch and Multiplexer IC - 747-DG9433DS-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30OHM SOT23 Analog Switch and Multiplexer IC
747-DG9433DS-T1-E3
30OHM SOT23 Analog Switch and Multiplexer IC 747-DG9433DS-T1-E3
IC SWITCH SPST-NOX2 30OHM SOT23 Product overview: DG9433DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9433DS-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX2 30OHM SOT23 Product overview: DG9433DS-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9433DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3 - 1033395-DG9433DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3
1033395-DG9433DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3 1033395-DG9433DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033395-DG9433DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033395-DG9433DS-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 0.36pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 18ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9433DS-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9433DS-T1-E3
IC SWITCH DUAL SPST SOT23-8

IC SWITCH DUAL SPST SOT23-8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9433DS-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9433DS-T1-E3
2 Circuit IC Switch 1:1 30Ohm SOT-23-8

2 Circuit IC Switch 1:1 30Ohm SOT-23-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG9433DS-T1-E3 1033395-DG9433DS-T1-E3 DG9433DS-T1-E3 DG9433DS-T1-E3
Product Name 30OHM SOT23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9433DS-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.3000 ohms 0.3000 ohms 30 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOT; SOT23; SOT-23-8 SOT; SOT23; SOT-23-8
Unlock Full Specs
to access all available technical data