Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 DG9432DQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033393-DG9432DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4542CUA; DG9432DQ; DG9432DQ-T1; DG9432DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033393-DG9432DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4542CUA; DG9432DQ; DG9432DQ-T1; DG9432DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 - 1033393-DG9432DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3
1033393-DG9432DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 1033393-DG9432DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033393-DG9432DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4542CUA; DG9432DQ; DG9432DQ-T1; DG9432DQ-T1-E3; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033393-DG9432DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 0.36pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 18ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4542CUA; DG9432DQ; DG9432DQ-T1; DG9432DQ-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30OHM Analog Switch and Multiplexer IC
747-DG9432DQ-T1-E3
30OHM Analog Switch and Multiplexer IC 747-DG9432DQ-T1-E3
IC SWITCH SPST-NCX2 30OHM 8MSOP Product overview: DG9432DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9432DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX2 30OHM 8MSOP Product overview: DG9432DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9432DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9432DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9432DQ-T1-E3
IC SWITCH DUAL SPST 8MSOP

IC SWITCH DUAL SPST 8MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9432DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9432DQ-T1-E3
2 Circuit IC Switch 1:1 30Ohm 8-MSOP

2 Circuit IC Switch 1:1 30Ohm 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033393-DG9432DQ-T1-E3 747-DG9432DQ-T1-E3 DG9432DQ-T1-E3 DG9432DQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DQ-T1-E3 30OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC)
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual single-pole single-throw analog switch - 74HC2G66DP,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AXP1G157GSH - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details