Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3

Description
1 Circuit IC Switch 1:2 30Ohm 8-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:2 30Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9431EDY-T1-GE3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3DKR-ND
1 Circuit IC Switch 1:2 30Ohm 8-SOIC

1 Circuit IC Switch 1:2 30Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9431EDY-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3TR-ND
1 Circuit IC Switch 1:2 30Ohm 8-SOIC

1 Circuit IC Switch 1:2 30Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9431EDY-T1-GE3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3CT-ND
1 Circuit IC Switch 1:2 30Ohm 8-SOIC

1 Circuit IC Switch 1:2 30Ohm 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-DG9431EDY-T1-GE3
SOIC Analog Switch and Multiplexer IC 747-DG9431EDY-T1-GE3
SPDT, 1 Func, 1 Channel, CMOS, PDSO8, SOIC-8 Product overview: DG9431EDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9431EDY-T1-GE3 can be used for catalog matching and distributor lookup.

SPDT, 1 Func, 1 Channel, CMOS, PDSO8, SOIC-8 Product overview: DG9431EDY-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9431EDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3 - 868758-DG9431EDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3
868758-DG9431EDY-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3 868758-DG9431EDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 868758-DG9431EDY-T1- GE3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG9431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG9431EDY-T1-GE3TR, DG9431EDY-T1-GE3DKR, DG9431EDY-T1-GE3CT, DG9431EDY-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 868758-DG9431EDY-T1-GE3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG9431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG9431EDY-T1-GE3TR, DG9431EDY-T1-GE3DKR, DG9431EDY-T1-GE3CT, DG9431EDY-T1-GE3-ND

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9431EDY-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3
1 Circuit IC Switch 1:2 30Ohm 8-SOIC

1 Circuit IC Switch 1:2 30Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9431EDY-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9431EDY-T1-GE3
IC SWITCH SPDT LV 8SOIC

IC SWITCH SPDT LV 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG9431EDY-T1-GE3DKR-ND 747-DG9431EDY-T1-GE3 868758-DG9431EDY-T1-GE3 DG9431EDY-T1-GE3 DG9431EDY-T1-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDY-T1-GE3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2.7 to 12 volts 2.7 to ? volts
Ron 30 ohms 30 ohms 0.4000 ohms
tON 75 ns
tOFF 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4138-2-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
3 suppliers