Analog Switch Single SPDT 8-Pin SOIC N Product overview: DG9431DY from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9431DY can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 30Ohm 8-SOIC
1 Circuit IC Switch 2:1 30Ohm 8-SOIC
IC ANALOG SWITCH SPDT LV 8SOIC
Analog Switch Single SPDT 8-Pin SOIC N
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 747-DG9431DY | DG9431DY-ND | DG9431DY | DG9431DY | 880-DG9431DY |
| Product Name | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch Single SPDT 8-Pin SOIC N |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 5 volts | 3 volts | ||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA | |||
| Power Dissipation | 400 milliwatts | 400 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) |