Manufacturer: Vishay
Win Source Part Number: 917080-DG9425DQ-T1-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG9425
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DG9425DQT1E3, DG9425DQ-T1-E3CT, DG9425DQ-T1-E3TR, DG9425DQ-T1-E3DKR
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP
IC SWITCH SPST-NCX4 3OHM 16TSSOP Product overview: DG9425DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9425DQ-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 917080-DG9425DQ-T1-E3 | DG9425DQ-T1-E3TR-ND | 747-DG9425DQ-T1-E3 | DG9425DQ-T1-E3 | DG9425DQ-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9425DQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | 3OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 3 to 16 volts |