Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG9424DQ-T1-E3

Description
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9424DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG9424DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
3OHM Analog Switch and Multiplexer IC
747-DG9424DQ-T1-E3
3OHM Analog Switch and Multiplexer IC 747-DG9424DQ-T1-E3
IC SWITCH SPST-NOX4 3OHM 16TSSOP Product overview: DG9424DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9424DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 3OHM 16TSSOP Product overview: DG9424DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9424DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3 - 730572-DG9424DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3
730572-DG9424DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3 730572-DG9424DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 730572-DG9424DQ-T1-E 3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 3 V ~ 16 V Switch Circuit: SPST - NO Charge Injection: 38pC Crosstalk: -77dB @ 1MHz Channel Capacitance (CS(off), CD(off)): 49pF, 37pF Part Status: Obsolete(EOL) Family Name: DG9424 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 3 Ohm Dual Voltage Supply: ±3 V ~ 8 V Switch Time (Ton, Toff) (Maximum): 51ns, 35ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): M74HC4316T; M74HC4316TTR; MAX4522EEE+T; Introduction Date: August 23, 2002 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 730572-DG9424DQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 3 V ~ 16 V
Switch Circuit: SPST - NO
Charge Injection: 38pC
Crosstalk: -77dB @ 1MHz
Channel Capacitance (CS(off), CD(off)): 49pF, 37pF
Part Status: Obsolete(EOL)
Family Name: DG9424
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 3 Ohm
Dual Voltage Supply: ±3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum): 51ns, 35ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): M74HC4316T; M74HC4316TTR; MAX4522EEE+T;
Introduction Date: August 23, 2002
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9424DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9424DQ-T1-E3
4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

4 Circuit IC Switch 1:1 3Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9424DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9424DQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG9424DQ-T1-E3TR-ND 747-DG9424DQ-T1-E3 730572-DG9424DQ-T1-E3 DG9424DQ-T1-E3 DG9424DQ-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers 3OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
Ron 3 ohms 3 ohms
tON 51 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905615P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC4514PW-Q100JCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "24-TSSOP
View Details