Manufacturer: Vishay
Win Source Part Number: 1033390-DG9422DV-T1-
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 43pC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.7 V to 6 V
Max Switch Time (Ton,Toff): 45ns, 47ns
Channel Capacitance(CS off, CD off): 31pF, 30pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 3Ohm 6-TSOP
IC SWITCH SPST-NO X 1 3OHM 6TSOP Product overview: DG9422DV-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9422DV-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 3Ohm 6-TSOP
IC SWITCH SNGL SPST 5V 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1033390-DG9422DV-T1-E3 | DG9422DV-T1-E3TR-ND | 747-DG9422DV-T1-E3 | DG9422DV-T1-E3 | DG9422DV-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9422DV-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | 3OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 6-TSOP | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 |