Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG9421DV-T1-E3

Description
1 Circuit IC Switch 1:1 3Ohm 6-TSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 3Ohm 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9421DV-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG9421DV-T1-E3TR-ND
1 Circuit IC Switch 1:1 3Ohm 6-TSOP

1 Circuit IC Switch 1:1 3Ohm 6-TSOP

Buy Now Datasheet
Singapore, Singapore
3OHM Analog Switch and Multiplexer IC
747-DG9421DV-T1-E3
3OHM Analog Switch and Multiplexer IC 747-DG9421DV-T1-E3
IC SWITCH SPST-NC X 1 3OHM 6TSOP Product overview: DG9421DV-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9421DV-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NC X 1 3OHM 6TSOP Product overview: DG9421DV-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9421DV-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3 - 109029-DG9421DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3
109029-DG9421DV-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3 109029-DG9421DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 109029-DG9421DV-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC Charge Injection: 43pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm Case / Package: 6-TSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.7 V to 6 V Max Switch Time (Ton,Toff): 45ns, 47ns Channel Capacitance(CS off, CD off): 31pF, 30pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 109029-DG9421DV-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 43pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3 Ohm
Case / Package: 6-TSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.7 V to 6 V
Max Switch Time (Ton,Toff): 45ns, 47ns
Channel Capacitance(CS off, CD off): 31pF, 30pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9421DV-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9421DV-T1-E3
IC SWITCH SGL 5V ON/OFF 6-TSOP

IC SWITCH SGL 5V ON/OFF 6-TSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9421DV-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9421DV-T1-E3
1 Circuit IC Switch 1:1 3Ohm 6-TSOP

1 Circuit IC Switch 1:1 3Ohm 6-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG9421DV-T1-E3TR-ND 747-DG9421DV-T1-E3 109029-DG9421DV-T1-E3 DG9421DV-T1-E3 DG9421DV-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers 3OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9421DV-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Ron 3 ohms 3 ohms
tON 45 ns
Unlock Full Specs
to access all available technical data