Vishay Intertechnology, Inc. 17OHM Analog Switch and Multiplexer IC DG9415DQ-T1-E3

Description
IC SWITCH SPDT X 2 17OHM 10MSOP Product overview: DG9415DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9415DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 2 17OHM 10MSOP Product overview: DG9415DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9415DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17OHM Analog Switch and Multiplexer IC
747-DG9415DQ-T1-E3
17OHM Analog Switch and Multiplexer IC 747-DG9415DQ-T1-E3
IC SWITCH SPDT X 2 17OHM 10MSOP Product overview: DG9415DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9415DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 17OHM 10MSOP Product overview: DG9415DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9415DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3 - 080470-DG9415DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3
080470-DG9415DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3 080470-DG9415DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 080470-DG9415DQ-T1-E 3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 13pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 17 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 55ns, 40ns Channel Capacitance(CS off, CD off): 10pF, 13pF Max Leakage Current (IS off): 1nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 080470-DG9415DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 13pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 17 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 55ns, 40ns
Channel Capacitance(CS off, CD off): 10pF, 13pF
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9415DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9415DQ-T1-E3
IC MULTIPLEXER DUAL 4X1 10MSOP

IC MULTIPLEXER DUAL 4X1 10MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9415DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9415DQ-T1-E3
2 Circuit IC Switch 2:1 17Ohm 10-MSOP

2 Circuit IC Switch 2:1 17Ohm 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG9415DQ-T1-E3 080470-DG9415DQ-T1-E3 DG9415DQ-T1-E3 DG9415DQ-T1-E3
Product Name 17OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9415DQ-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 1 ohms 1 ohms 17 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; MSOP; 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913419 - RS Components, Ltd.
Specs
Package Type So
Number of Pins 16
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052D,118 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
9 suppliers