Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4

Description
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4TR-ND
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4CT-ND
Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4CT-ND
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4DKR-ND
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8V QFN Analog Switch and Multiplexer IC
747-DG9408EDN-T1-GE4
8V QFN Analog Switch and Multiplexer IC 747-DG9408EDN-T1-GE4
8-Ch BICMOS Multiplexer, 1 Func, 3-8V, QFN-16 Product overview: DG9408EDN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9408EDN-T1-GE4 can be used for catalog matching and distributor lookup.

8-Ch BICMOS Multiplexer, 1 Func, 3-8V, QFN-16 Product overview: DG9408EDN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9408EDN-T1-GE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 1647597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1647597
Multiplexer & Demultiplexer ICs 1647597
8:1 Analog Multiplexer 3-16V QFN16

8:1 Analog Multiplexer 3-16V QFN16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1648302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1648302P
Multiplexer & Demultiplexer ICs 1648302P
8:1 Analog Multiplexer 3-16V QFN16

8:1 Analog Multiplexer 3-16V QFN16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1648302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1648302
Multiplexer & Demultiplexer ICs 1648302
8:1 Analog Multiplexer 3-16V QFN16

8:1 Analog Multiplexer 3-16V QFN16

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4
Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4
1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

1 Circuit IC Switch 8:1 7Ohm 16-QFN (4x4)

Buy Now Datasheet
Analogue Mux/demux, 8 Vishay - 24AC4690 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Vishay
24AC4690
Analogue Mux/demux, 8 Vishay 24AC4690
ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:7ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -40 TO 85DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:7ohm; Supply Voltage Range:3V to 16V; Analogue Multiplexer Case:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9408EDN-T1-GE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9408EDN-T1-GE4
Interface - Analog Switches, Multiplexers, Demultiplexers DG9408EDN-T1-GE4
IC ANLG SWITCH PREC 8CH 16QFN

IC ANLG SWITCH PREC 8CH 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG9408EDN-T1-GE4TR-ND 747-DG9408EDN-T1-GE4 1647597 1648302P DG9408EDN-T1-GE4 24AC4690 DG9408EDN-T1-GE4
Product Name Analog Switches, Multiplexers, Demultiplexers 8V QFN Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Vishay Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1; Single 8:1 8x1; Single 8:1
Supply Voltage (VS) 2.7 to 12 volts 3 to ? volts 3 to 16 volts
Ron 7 ohms 7 ohms 7 ohms 3.6 ohms
tON 70 ns
tOFF 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
8-channel analog multiplexer/demultiplexer - 74HC4051PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers