Manufacturer: Vishay
Win Source Part Number: 203251-DG9263DY-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 2pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NOX2 60OHM 8SOIC Product overview: DG9263DY-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9263DY-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 203251-DG9263DY-E3 | 747-DG9263DY-E3 | DG9263DY-E3-ND | DG9263DY-E3 | DG9263DY-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9263DY-E3 | 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | Bulk | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |