2 Circuit IC Switch 1:1 25Ohm 8-SOIC
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
Vishay DG9233EDY-T1-GE3 Analogue Switch
Vishay DG9233EDY-T1-GE3 Analogue Switch
Vishay DG9233EDY-T1-GE3 Analogue Switch
2 Circuit IC Switch 1:1 25Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DG9233EDY-T1-GE3CT-ND | 2567269 | DG9233EDY-T1-GE3 | DG9233EDY-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | Dual SPST | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | |||
| Ron | 25 ohms | 25 ohms | 0.4000 ohms | |
| tON | 75 ns |