IC SWITCH SPST-NOX2 30OHM 8SOIC Product overview: DG9233DY from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9233DY can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 30Ohm 8-SOIC
Analog Switch ICs Dual SPDT Switch
IC SWITCH DUAL SPST 8SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 747-DG9233DY | DG9233DY | 880-DG9233DY | DG9233DY |
| Product Name | 30OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switch ICs Dual SPDT Switch | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.4000 ohms | 30 ohms | 4.00E-4 ohms | 0.4000 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Normal Condition | Normally Open (NO) | |||
| Standards and Certifications | RoHS |