Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 DG9232DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033385-DG9232DY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF, 13pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033385-DG9232DY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF, 13pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 - 1033385-DG9232DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3
1033385-DG9232DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 1033385-DG9232DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033385-DG9232DY-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 2pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 7pF, 13pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033385-DG9232DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 2pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 7pF, 13pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30OHM Analog Switch and Multiplexer IC
747-DG9232DY-T1-E3
30OHM Analog Switch and Multiplexer IC 747-DG9232DY-T1-E3
IC SWITCH SPST-NCX2 30OHM 8SOIC Product overview: DG9232DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9232DY-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX2 30OHM 8SOIC Product overview: DG9232DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9232DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9232DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9232DY-T1-E3
2 Circuit IC Switch 1:1 30Ohm 8-SOIC

2 Circuit IC Switch 1:1 30Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9232DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9232DY-T1-E3
IC SWITCH DUAL SPST 8SOIC

IC SWITCH DUAL SPST 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033385-DG9232DY-T1-E3 747-DG9232DY-T1-E3 DG9232DY-T1-E3 DG9232DY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DY-T1-E3 30OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC)
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data