Analog Switch ICs RECOMMENDED ALT DG92 Product overview: DG9232DQ-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9232DQ-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 100559-DG9232DQ-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 2pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 7pF, 13pF
Max Leakage Current (IS off): 100pA
Alternative Parts (Cross-Reference): MAX4542EUA+T; DG9232DQ-T1-E3; DG9232DQ;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG9232DQ-T1 | 100559-DG9232DQ-T1 |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9232DQ-T1 |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts |
| Min Operating Current | 1.00E-3 mA | |
| Power Dissipation | 400 milliwatts | |
| Package Type | Reel | SOP; MSOP; 8-MSOP |