Vishay Intertechnology, Inc. 40OHM Analog Switch and Multiplexer IC DG9052DQ-T1-E3

Description
IC SWITCH SP4T X 2 40OHM 16TSSOP Product overview: DG9052DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9052DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SP4T X 2 40OHM 16TSSOP Product overview: DG9052DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9052DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40OHM Analog Switch and Multiplexer IC
747-DG9052DQ-T1-E3
40OHM Analog Switch and Multiplexer IC 747-DG9052DQ-T1-E3
IC SWITCH SP4T X 2 40OHM 16TSSOP Product overview: DG9052DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9052DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 40OHM 16TSSOP Product overview: DG9052DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG9052DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3 - 868752-DG9052DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3
868752-DG9052DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3 868752-DG9052DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 868752-DG9052DQ-T1-E 3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DG9052 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DG9052DQT1E3, DG9052DQ-T1-E3CT, DG9052DQ-T1-E3DKR, DG9052DQ-T1-E3TR

Manufacturer: Vishay
Win Source Part Number: 868752-DG9052DQ-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG9052
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DG9052DQT1E3, DG9052DQ-T1-E3CT, DG9052DQ-T1-E3DKR, DG9052DQ-T1-E3TR

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG9052DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG9052DQ-T1-E3
IC MULTIPLEXER DUAL 4X1 16TSSOP

IC MULTIPLEXER DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG9052DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG9052DQ-T1-E3
2 Circuit IC Switch 4:1 40Ohm 16-TSSOP

2 Circuit IC Switch 4:1 40Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG9052DQ-T1-E3 868752-DG9052DQ-T1-E3 DG9052DQ-T1-E3 DG9052DQ-T1-E3
Product Name 40OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9052DQ-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898419P - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV16211DGG,11 - 1007907-74CBTLV16211DGG,11 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 56-TSSOP
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC11257N - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details