2 Circuit IC Switch 1:1 4.5Ohm 8-MSOP
IC SW SPST-NO/NCX2 4.5OHM 8MSOP Product overview: DG723DQ-T1-GE3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG723DQ-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033382-DG723DQ-T1-G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 366MHz
Charge Injection: 2.2pC
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.5 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 35ns
Channel Capacitance(CS off, CD off): 8pF, 9pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPST 8MSOP
2 Circuit IC Switch 1:1 4.5Ohm 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG723DQ-T1-GE3TR-ND | 747-DG723DQ-T1-GE3 | 1033382-DG723DQ-T1-GE3 | DG723DQ-T1-GE3 | DG723DQ-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 4.5OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG723DQ-T1-GE3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Ron | 4.5 ohms | 0.2000 ohms | 0.2000 ohms | 4.5 ohms | |
| Bandwidth | 366 MHz | 366 MHz | 366 MHz | 366 MHz | 366 MHz |