Vishay Precision Group Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 DG721DQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1033380-DG721DQ-T1-G E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 366MHz Charge Injection: 2.2pC Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 35ns Channel Capacitance(CS off, CD off): 8pF, 9pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033380-DG721DQ-T1-G E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 366MHz Charge Injection: 2.2pC Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 35ns Channel Capacitance(CS off, CD off): 8pF, 9pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 - 1033380-DG721DQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3
1033380-DG721DQ-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 1033380-DG721DQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1033380-DG721DQ-T1-G E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 366MHz Charge Injection: 2.2pC Crosstalk: -90dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 8-MSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 35ns Channel Capacitance(CS off, CD off): 8pF, 9pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033380-DG721DQ-T1-GE3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 366MHz
Charge Injection: 2.2pC
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.5 Ohm
Case / Package: 8-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 35ns
Channel Capacitance(CS off, CD off): 8pF, 9pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-DG721DQ-T1-GE3
Dual Analog Switch and Multiplexer IC 747-DG721DQ-T1-GE3
Analog Switch ICs DUAL SPST SWITCH Product overview: DG721DQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG721DQ-T1-GE3 can be used for catalog matching and distributor lookup.

Analog Switch ICs DUAL SPST SWITCH Product overview: DG721DQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG721DQ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG721DQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG721DQ-T1-GE3
2 Circuit IC Switch 1:1 4.5Ohm 8-MSOP

2 Circuit IC Switch 1:1 4.5Ohm 8-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG721DQ-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG721DQ-T1-GE3
IC SWITCH DUAL SPST 8MSOP

IC SWITCH DUAL SPST 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1033380-DG721DQ-T1-GE3 747-DG721DQ-T1-GE3 DG721DQ-T1-GE3 DG721DQ-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG721DQ-T1-GE3 Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Bandwidth 366 MHz 366 MHz 366 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products