IC SWITCH SPDT X 1 8OHM 8SOIC Product overview: DG642DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG642DY-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 8Ohm 8-SOIC
IC VIDEO SWITCH SPDT 8SOIC
1 Circuit IC Switch 2:1 8Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG642DY-T1-E3 | DG642DY-T1-E3-ND | DG642DY-T1-E3 | DG642DY-T1-E3 |
| Product Name | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.5000 ohms | 8 ohms | 0.5000 ohms | 8 ohms |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |