Video Switch ICs Wideband Quad SPST Product overview: DG641DY-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG641DY-T1 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 15Ohm 16-SOIC
4 Circuit IC Switch 1:1 15Ohm 16-SOIC
IC VIDEO SWITCH SPST 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG641DY-T1 | DG641DY-T1-ND | DG641DY-T1 | DG641DY-T1 |
| Product Name | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 15 volts | 3 to 15 volts | ||
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz |
| Min Operating Current | 6 mA | |||
| Power Dissipation | 600 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |