Manufacturer: Vishay
Win Source Part Number: 014297-DG636EQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 610MHz
Charge Injection: 0.1pC
Crosstalk: -88dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: DG636
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 115 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.7 V to 5 V
Max Switch Time (Ton,Toff): 60ns, 52ns
Channel Capacitance(CS off, CD off): 2.1pF, 4.2pF
Max Leakage Current (IS off): 100pA
Alternative Parts (Cross-Reference): ADG1236YCP; ADG1236YRU; MAX4528EPA;
Introduction Date: February 07, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 115Ohm 14-TSSOP
IC SWITCH SPDTX2 115OHM 14TSSOP Product overview: DG636EQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 115OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG636EQ-T1-E3 can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 14TSSOP
2 Circuit IC Switch 2:1 115Ohm 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 014297-DG636EQ-T1-E3 | DG636EQ-T1-E3TR-ND | 747-DG636EQ-T1-E3 | DG636EQ-T1-E3 | DG636EQ-T1-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG636EQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | 115OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Bandwidth | 610 MHz | 610 MHz | 610 MHz | 610 MHz | 610 MHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |