2 Circuit IC Switch 2:1 115Ohm 16-miniQFN (1.8x2.6)
IC SWITCH DUAL SPDT 16-MINIQFN
2 Circuit IC Switch 2:1 115Ohm 16-miniQFN (1.8x2.6)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG636EN-T1-E4TR-ND | DG636EN-T1-E4 | DG636EN-T1-E4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 2.7 to 12 volts | ||
| Ron | 115 ohms | 1 ohms | 115 ohms |
| Bandwidth | 610 MHz | 610 MHz | 610 MHz |
| tON | 60 ns |