4 Circuit IC Switch 1:1 115Ohm 16-SOIC
4 Circuit IC Switch 1:1 115Ohm 16-SOIC
4 Circuit IC Switch 1:1 115Ohm 16-SOIC
SPST, 1 Func, 4 Channel, PDSO16, SOIC-16 Product overview: DG613EEY-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG613EEY-T1-GE4 can be used for catalog matching and distributor lookup.
IC ANALOG SWITCH 16SOIC
4 Circuit IC Switch 1:1 115Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG613EEY-T1-GE4DKR-ND | 747-DG613EEY-T1-GE4 | DG613EEY-T1-GE4 | DG613EEY-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 12 volts | 3 to ? volts | ||
| Ron | 115 ohms | 2.5 ohms | 115 ohms | |
| Bandwidth | 1000 MHz | 1000 MHz | 1000 MHz |