IC SWITCH SPST X 4 45OHM 16SOIC Product overview: DG613DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG613DY-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:2 45Ohm 16-SOIC
Manufacturer: Vishay
Win Source Part Number: 014296-DG613DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: DPDT
-3db Bandwidth: 500MHz
Charge Injection: 4pC
Crosstalk: -87dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 10 V to 18 V
Dual Supply Voltage(V±): ±10 V to 15 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 3pF, 2pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): ADG1413YRUZ; DG613DY-E3; DG613DY; DG613DY-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH QUAD NO/NC 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG613DY-T1-E3 | DG613DY-T1-E3TR-ND | 014296-DG613DY-T1-E3 | DG613DY-T1-E3 | DG613DY-T1-E3 |
| Product Name | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613DY-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 2 ohms | 45 ohms | 45 ohms | 2 ohms | |
| Bandwidth | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |