Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 DG613AEY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 917076-DG613AEY-T1-E 3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: DG613AEY-T1-E3DKR, DG613AEY-T1-E3TR, DG613AEYT1E3, DG613AEY-T1-E3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917076-DG613AEY-T1-E 3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: DG613AEY-T1-E3DKR, DG613AEY-T1-E3TR, DG613AEYT1E3, DG613AEY-T1-E3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 - 917076-DG613AEY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3
917076-DG613AEY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 917076-DG613AEY-T1-E3
Manufacturer: Vishay Win Source Part Number: 917076-DG613AEY-T1-E 3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DG613 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: DG613AEY-T1-E3DKR, DG613AEY-T1-E3TR, DG613AEYT1E3, DG613AEY-T1-E3CT

Manufacturer: Vishay
Win Source Part Number: 917076-DG613AEY-T1-E3
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DG613
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: DG613AEY-T1-E3DKR, DG613AEY-T1-E3TR, DG613AEYT1E3, DG613AEY-T1-E3CT

Buy Now Datasheet
Singapore, Singapore
115OHM Analog Switch and Multiplexer IC
747-DG613AEY-T1-E3
115OHM Analog Switch and Multiplexer IC 747-DG613AEY-T1-E3
IC SW SPST-NO/NCX4 115OHM 16SOIC Product overview: DG613AEY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 115OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG613AEY-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NCX4 115OHM 16SOIC Product overview: DG613AEY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 115OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG613AEY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG613AEY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG613AEY-T1-E3TR-ND
4 Circuit IC Switch 1:1 115Ohm 16-SOIC

4 Circuit IC Switch 1:1 115Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG613AEY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG613AEY-T1-E3
4 Circuit IC Switch 1:1 115Ohm 16-SOIC

4 Circuit IC Switch 1:1 115Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG613AEY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG613AEY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 917076-DG613AEY-T1-E3 747-DG613AEY-T1-E3 DG613AEY-T1-E3TR-ND DG613AEY-T1-E3 DG613AEY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEY-T1-E3 115OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC Tape & Reel (TR) SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Standards and Certifications RoHS RoHS
Ron 0.7000 ohms 115 ohms 115 ohms 0.7000 ohms
Bandwidth 720 MHz 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data