IC SW SPST-NO/NC 115OHM 16TSSOP Product overview: DG613AEQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 115OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG613AEQ-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
Manufacturer: Vishay Siliconix
Win Source Part Number: 812166-DG613AEQ-T1-E
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 720MHz
Charge Injection: 1pC
Crosstalk: -90dB at 10MHz
Channel-to-Channel Matching (ΔRon): 700mOhm
Voltage - Supply, Dual (V±): ±2.7V ~ 5V
Channel Capacitance (CS(off), CD(off)): 2pF, 3pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Single Supply Voltage (V+): 2.7V ~ 12V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 115Ohm
Switch Time (Ton, Toff) (Maximum): 55ns, 35ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: DG613
IC SWITCH QUAD SPST 16TSSOP
4 Circuit IC Switch 1:1 115Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG613AEQ-T1-E3 | DG613AEQ-T1-E3TR-ND | 812166-DG613AEQ-T1-E3 | DG613AEQ-T1-E3 | DG613AEQ-T1-E3 |
| Product Name | 115OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEQ-T1-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.7000 ohms | 115 ohms | 0.7000 ohms | 115 ohms | |
| Bandwidth | 720 MHz | 720 MHz | 720 MHz | 720 MHz | 720 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |