Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG613AEN-T1-E4

Description
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG613AEN-T1-E4TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG613AEN-T1-E4TR-ND
Analog Switches, Multiplexers, Demultiplexers DG613AEN-T1-E4TR-ND
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG613AEN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG613AEN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG613AEN-T1-E4
IC SWITCH QUAD SPST 16MINIQFN

IC SWITCH QUAD SPST 16MINIQFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG613AEN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG613AEN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG613AEN-T1-E4
4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

4 Circuit IC Switch 1:1 115Ohm 16-miniQFN (1.8x2.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG613AEN-T1-E4TR-ND DG613AEN-T1-E4 DG613AEN-T1-E4
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2.7 to 12 volts
Ron 115 ohms 0.7000 ohms 115 ohms
Bandwidth 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-3313-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 1 to 10 volts
Ron 120 ohms
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details