Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG612DY-T1

Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1-ND
Analog Switches, Multiplexers, Demultiplexers DG612DY-T1-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
45OHM Analog Switch and Multiplexer IC
747-DG612DY-T1
45OHM Analog Switch and Multiplexer IC 747-DG612DY-T1
IC SWITCH SPST-NOX4 45OHM 16SOIC Product overview: DG612DY-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG612DY-T1 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 45OHM 16SOIC Product overview: DG612DY-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG612DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1
Interface - Analog Switches, Multiplexers, Demultiplexers DG612DY-T1
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1
Analog Switches, Multiplexers, Demultiplexers DG612DY-T1
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG612DY-T1-ND 747-DG612DY-T1 DG612DY-T1 DG612DY-T1
Product Name Analog Switches, Multiplexers, Demultiplexers 45OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 10 to 18 volts
Ron 45 ohms 2 ohms 2 ohms 45 ohms
Bandwidth 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 743-74HCT139D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0080 mA
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details