Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG612DY-T1-E3

Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG612DY-T1-E3TR-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
45OHM Analog Switch and Multiplexer IC
747-DG612DY-T1-E3
45OHM Analog Switch and Multiplexer IC 747-DG612DY-T1-E3
IC SWITCH SPST-NOX4 45OHM 16SOIC Product overview: DG612DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG612DY-T1-E3 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 45OHM 16SOIC Product overview: DG612DY-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG612DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3 - 115587-DG612DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3
115587-DG612DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3 115587-DG612DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 115587-DG612DY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 4pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 10 V to 18 V Dual Supply Voltage(V±): ±10 V to 15 V Max Switch Time (Ton,Toff): 35ns, 25ns Channel Capacitance(CS off, CD off): 3pF, 2pF Max Leakage Current (IS off): 250pA Alternative Parts (Cross-Reference): MAX4592CSE+; DG612AEY-T1-E3; DG612DY-T1-E3; DG612DY-E3; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115587-DG612DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 4pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 10 V to 18 V
Dual Supply Voltage(V±): ±10 V to 15 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 3pF, 2pF
Max Leakage Current (IS off): 250pA
Alternative Parts (Cross-Reference): MAX4592CSE+; DG612AEY-T1-E3; DG612DY-T1-E3; DG612DY-E3;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG612DY-T1-E3
IC SWITCH QUAD SPST 16-SOIC

IC SWITCH QUAD SPST 16-SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG612DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG612DY-T1-E3
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG612DY-T1-E3TR-ND 747-DG612DY-T1-E3 115587-DG612DY-T1-E3 DG612DY-T1-E3 DG612DY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers 45OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG612DY-T1-E3 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 10 to 18 volts 10 to 18 volts
Ron 45 ohms 2 ohms 2 ohms 45 ohms
Bandwidth 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1915285 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 20
View Details
Quad single-pole single-throw analog switch - 74HC4316D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC157SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details